TE ConnectivityHigh Speed Backplane Connectors2065738-1
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 8 Number of Positions : 120 Number of Rows : 5 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .5
Dimensions Row-to-Row Spacing : 1.4 MM [.055 INCH ]
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot
Operation/Applicatio
n Circuit Application : High Speed Data
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded
Usage Conditions Operating Temperature Range : -65 - 90 DEGC [-85 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 8 Number of Positions : 120 Number of Rows : 5 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .5
Dimensions Row-to-Row Spacing : 1.4 MM [.055 INCH ]
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot
Operation/Applicatio
n Circuit Application : High Speed Data
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded
Usage Conditions Operating Temperature Range : -65 - 90 DEGC [-85 - 194 DEGF ]
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 8 Number of Positions : 120 Number of Rows : 5 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .5
Dimensions Row-to-Row Spacing : 1.4 MM [.055 INCH ]
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot
Operation/Applicatio
n Circuit Application : High Speed Data
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded
Usage Conditions Operating Temperature Range : -65 - 90 DEGC [-85 - 194 DEGF ]
Configuration Features
Backplane Architecture : Traditional Backplane
Guide Location : Center
Number of Columns : 8
Number of Positions : 120
Number of Rows : 5
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : .5
Dimensions
Row-to-Row Spacing : 1.4 MM [.055 INCH ]
Housing Features
Centerline (Pitch) : 1.9 MM [.075 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Guide Slot
Operation/Application
Circuit Application : High Speed Data
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Shroud Style : Fully Shrouded
Usage Conditions
Operating Temperature Range : -65 - 90 DEGC [-85 - 194 DEGF ]