TE Connectivity ™ Board to Board & Mezzanine Connectors 2065657-2

Description
zd Plus, 4 pair, receptacle assy
Request a Quote Datasheet
Description
zd Plus, 4 pair, receptacle assy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 2065657-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2065657-2
Board to Board & Mezzanine Connectors 2065657-2
zd Plus, 4 pair, receptacle assy

zd Plus, 4 pair, receptacle assy

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1229798-2065657-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1229798-2065657-2
Connectors, Interconnects - Backplane Connectors - Specialized 1229798-2065657-2
Win Source Part Number: 1229798-2065657-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK HM-Zd Number of Positions: 120 Pitch: 0.098" (2.50mm) Features: Shielded Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Package: Box Connector Style: High Speed Material Flammability Rating: UL94 V-0 Standard Package: 1 Connector Usage: Daughtercard Number of Columns: 10 Contact Layout, Typical: 80 Signal, 40 Ground Mounting Type: Board Edge, Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 2065657 RoHS Status: RoHS non-compliant

Win Source Part Number: 1229798-2065657-2
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK HM-Zd
Number of Positions: 120
Pitch: 0.098" (2.50mm)
Features: Shielded
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Package: Box
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Standard Package: 1
Connector Usage: Daughtercard
Number of Columns: 10
Contact Layout, Typical: 80 Signal, 40 Ground
Mounting Type: Board Edge, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 2065657
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Electronic Connector - 406-2065657-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
406-2065657-2
Electronic Connector 406-2065657-2
Hard Metric Connectors zd Plus 4 pair receptacle assy Product overview: 2065657-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-2065657-2 can be used for catalog matching and distributor lookup.

Hard Metric Connectors zd Plus 4 pair receptacle assy Product overview: 2065657-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-2065657-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2065657-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2065657-2
Backplane Connectors - Specialized 2065657-2
ZD PLUS, 4 PAIR, RECEPTACLE ASSY

ZD PLUS, 4 PAIR, RECEPTACLE ASSY

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2065657-2 1229798-2065657-2 406-2065657-2 2065657-2
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details