TE Connectivity Product Range Te Connectivity 2065657-1.

Description
Product Range:HM-Zd Plus Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Copper Nickel Silicon; No. of Columns:10 RoHS Compliant: Yes
Datasheet
Description
Product Range:HM-Zd Plus Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Copper Nickel Silicon; No. of Columns:10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 15AC5430 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
15AC5430
Product Range Te Connectivity 15AC5430
Product Range:HM-Zd Plus Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Copper Nickel Silicon; No. of Columns:10 RoHS Compliant: Yes

Product Range:HM-Zd Plus Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Copper Nickel Silicon; No. of Columns:10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5430
Product Name Product Range Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details