TE Connectivity High Speed Backplane Connectors 2065657-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 80 Number of Pairs : 80 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.066 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 80 Number of Pairs : 80 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.066 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2065657-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2065657-1
High Speed Backplane Connectors 2065657-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 80 Number of Pairs : 80 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.066 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 80
  • Number of Pairs : 80
  • Number of Positions : 80
  • Number of Rows : 8
  • Number of Signal Positions : 80
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 4

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 19.35 MM  [.761 INCH ]
  • Connector Length : 24.95 MM  [.988 INCH ]
  • Connector Width : 27.9 MM  [1.098 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.7 MM  [.066 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2065657-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2065657-1
Board to Board & Mezzanine Connectors 2065657-1
zd Plus, 4 pair, receptacle assy

zd Plus, 4 pair, receptacle assy

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2065657-1
Board to Board & Mezzanine Connectors 2065657-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-2065657-1
Electronic Connector 407-2065657-1
80 Pos Receptacle, 2.5mm Pitch, Right Angle, Shielded, Copper/Tin Product overview: 2065657-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2065657-1 can be used for catalog matching and distributor lookup.

80 Pos Receptacle, 2.5mm Pitch, Right Angle, Shielded, Copper/Tin Product overview: 2065657-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2065657-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2065657-1 - 761726-2065657-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2065657-1
761726-2065657-1
Backplane Connectors - 2065657-1 761726-2065657-1
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 761726-2065657-1 Series: Z-PACK HM-Zd Packaging: Tube Number of Positions: 120 Pitch: 0.098" (2.50mm) Operating Temperature Range: -65°C ~ 105°C Features: Shielded Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Connector Style: High Speed Voltage Rating: 250V Current Rating: 0.600A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Backplane Number of Columns: 10 Contact Layout, Typical: 80 Single Signal, 40 Ground Family Name: 2065657 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 4B24100A-2011N-AN; Introduction Date: February 14, 2012 ECCN: EAR99 Country of Origin: China, Singapore, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 761726-2065657-1
Series: Z-PACK HM-Zd
Packaging: Tube
Number of Positions: 120
Pitch: 0.098" (2.50mm)
Operating Temperature Range: -65°C ~ 105°C
Features: Shielded
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Connector Style: High Speed
Voltage Rating: 250V
Current Rating: 0.600A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Backplane
Number of Columns: 10
Contact Layout, Typical: 80 Single Signal, 40 Ground
Family Name: 2065657
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 4B24100A-2011N-AN;
Introduction Date: February 14, 2012
ECCN: EAR99
Country of Origin: China, Singapore, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - 2065657-1 - 1122890-2065657-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2065657-1
1122890-2065657-1
Backplane Connectors - 2065657-1 1122890-2065657-1
Manufacturer: Tyco Electronics Win Source Part Number: 1122890-2065657-1 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): 4B24100A-2011N-AN; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1122890-2065657-1
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): 4B24100A-2011N-AN;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Connector, Backplane, Hm-Zd Plus, Receptacle, 80 Position; Product Range Te Connectivity - 79R4782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Hm-Zd Plus, Receptacle, 80 Position; Product Range Te Connectivity
79R4782
Connector, Backplane, Hm-Zd Plus, Receptacle, 80 Position; Product Range Te Connectivity 79R4782
CONNECTOR, BACKPLANE, HM-ZD PLUS, RECEPTACLE, 80 POSITION; Product Range:HM-Zd Plus Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HM-ZD PLUS, RECEPTACLE, 80 POSITION; Product Range:HM-Zd Plus Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm RoHS Compliant: Yes

Supplier's Site
Zd Plus, 4 Pair, Receptacle Assy Amp - Te Connectivity - 76AC4067 - Newark, An Avnet Company
Chicago, IL, United States
Zd Plus, 4 Pair, Receptacle Assy Amp - Te Connectivity
76AC4067
Zd Plus, 4 Pair, Receptacle Assy Amp - Te Connectivity 76AC4067
zd Plus, 4 pair, receptacle assy

zd Plus, 4 pair, receptacle assy

Supplier's Site
Specialized - 2065657-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2065657-1
Specialized 2065657-1
CONN RCPT HI SPEED 120P EDGE MT

CONN RCPT HI SPEED 120P EDGE MT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2065657-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2065657-1
Backplane Connectors - Specialized 2065657-1
CONN RCPT HI SPEED 120P EDGE MT

CONN RCPT HI SPEED 120P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2065657-1 2065657-1 2065657-1 407-2065657-1 761726-2065657-1 1122890-2065657-1 79R4782 76AC4067 2065657-1 2065657-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Board to Board & Mezzanine Connectors Electronic Connector Backplane Connectors - 2065657-1 Backplane Connectors - 2065657-1 Connector, Backplane, Hm-Zd Plus, Receptacle, 80 Position; Product Range Te Connectivity Zd Plus, 4 Pair, Receptacle Assy Amp - Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Through Hole Press-Fit Press Fit Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 0.7 amps 0.6 amps
Unlock Full Specs
to access all available technical data