TE Connectivity Backshells and Cable Clamps 206512-5

Description
Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23
Request a Quote Datasheet
Description
Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - A32502-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A32502-ND
Backshells and Cable Clamps A32502-ND
Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23

Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1229103-206512-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1229103-206512-5
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1229103-206512-5
Win Source Part Number: 1229103-206512-5 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: CPC Type: Backshell, Cable Clamp Color: Black Features: Clamp Screws Package: Bag For Use With/Related Products: CPC Connectors Material Flammability Rating: UL94 V-0 Standard Package: 1 Shell Size - Insert: 23 Material: Thermoplastic Includes: 7 pcs - 5 pc Cable Clamp, 2 Screws Cable Opening: 1.125" (28.58mm) Diameter - Outside: 1.600" (40.64mm) Thread Size: 1 3/8-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 206512-5.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 2065125,A32502,-2065 12-5-SI,-206512-5-CS I Base Product Number: 206512

Win Source Part Number: 1229103-206512-5
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: CPC
Type: Backshell, Cable Clamp
Color: Black
Features: Clamp Screws
Package: Bag
For Use With/Related Products: CPC Connectors
Material Flammability Rating: UL94 V-0
Standard Package: 1
Shell Size - Insert: 23
Material: Thermoplastic
Includes: 7 pcs - 5 pc Cable Clamp, 2 Screws
Cable Opening: 1.125" (28.58mm)
Diameter - Outside: 1.600" (40.64mm)
Thread Size: 1 3/8-18 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): 206512-5.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 2065125,A32502,-206512-5-SI,-206512-5-CSI
Base Product Number: 206512

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-206512-5
Electronic Connector 363-206512-5
Assembly Tool: CPC Shell Clamp, Size 23, Thermoplastic Product overview: 206512-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-206512-5 can be used for catalog matching and distributor lookup.

Assembly Tool: CPC Shell Clamp, Size 23, Thermoplastic Product overview: 206512-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-206512-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN BACKSHELL W/CLAMP SZ 23 BLK - 792-206512-5 - Utmel Electronic Limited
Hong Kong, China
CONN BACKSHELL W/CLAMP SZ 23 BLK
792-206512-5
CONN BACKSHELL W/CLAMP SZ 23 BLK 792-206512-5
CONN BACKSHELL W/CLAMP SZ 23 BLK

CONN BACKSHELL W/CLAMP SZ 23 BLK

Supplier's Site
Backshells and Cable Clamps - 206512-5 - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
206512-5
Backshells and Cable Clamps 206512-5
CONN BCKSH W/CLMP SZ23 1 3/8-18

CONN BCKSH W/CLMP SZ23 1 3/8-18

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32502-ND 1229103-206512-5 363-206512-5 792-206512-5 206512-5
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector CONN BACKSHELL W/CLAMP SZ 23 BLK Backshells and Cable Clamps
Geometry Straight; 180° Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details