TE Connectivity D Sub Housing, Receptacle, 78Pos-Dd; No. Of Positions Amp Te Connectivity 206505-4

Description
D SUB HOUSING, RECEPTACLE, 78POS-DD; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, RECEPTACLE, 78POS-DD; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Receptacle, 78Pos-Dd; No. Of Positions Amp Te Connectivity - 96Y0299 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Receptacle, 78Pos-Dd; No. Of Positions Amp Te Connectivity
96Y0299
D Sub Housing, Receptacle, 78Pos-Dd; No. Of Positions Amp Te Connectivity 96Y0299
D SUB HOUSING, RECEPTACLE, 78POS-DD; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

D SUB HOUSING, RECEPTACLE, 78POS-DD; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96Y0299
Product Name D Sub Housing, Receptacle, 78Pos-Dd; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details