TE Connectivity Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity 206504-4

Description
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity - 52F2869 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity
52F2869
Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity 52F2869
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52F2869
Product Name Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details