TE Connectivity Hd-D Sub Housing, Plug, Dc, 6Pos; No. Of Positions Amp Te Connectivity 206502-4

Description
HD-D SUB HOUSING, PLUG, DC, 6POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
HD-D SUB HOUSING, PLUG, DC, 6POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Housing, Plug, Dc, 6Pos; No. Of Positions Amp Te Connectivity - 52F2871 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Housing, Plug, Dc, 6Pos; No. Of Positions Amp Te Connectivity
52F2871
Hd-D Sub Housing, Plug, Dc, 6Pos; No. Of Positions Amp Te Connectivity 52F2871
HD-D SUB HOUSING, PLUG, DC, 6POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

HD-D SUB HOUSING, PLUG, DC, 6POS; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52F2871
Product Name Hd-D Sub Housing, Plug, Dc, 6Pos; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details