TE Connectivity Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity 206500-4

Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity - 93B4176 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity
93B4176
Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity 93B4176
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93B4176
Product Name Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details