206500-1 -- HD-D SUB HOUSING, PLUG, DA, 26POS; NO. OF POSITIONS AMP TE CONNECTIVITY
TE ConnectivityHd-D Sub Housing, Plug, Da, 26Pos; No. Of Positions Amp Te Connectivity206500-1
Description
HD-D SUB HOUSING, PLUG, DA, 26POS; No. of Positions:26Position
s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
HD-D SUB HOUSING, PLUG, DA, 26POS; No. of Positions:26Position
s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Hd-D Sub Housing, Plug, Da, 26Pos; No. Of Positions Amp Te Connectivity
12H5205
Hd-D Sub Housing, Plug, Da, 26Pos; No. Of Positions Amp Te Connectivity
12H5205
HD-D SUB HOUSING, PLUG, DA, 26POS; No. of Positions:26Position
s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
HD-D SUB HOUSING, PLUG, DA, 26POS; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
12H5205
Product Name
Hd-D Sub Housing, Plug, Da, 26Pos; No. Of Positions Amp Te Connectivity