TE Connectivity Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity 206499-4

Description
CONNECTOR, HOUSING, HD D SUB, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Metal BodyRoHS Compliant: Yes
Description
CONNECTOR, HOUSING, HD D SUB, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Metal BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity - 07C7505 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity
07C7505
Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity 07C7505
CONNECTOR, HOUSING, HD D SUB, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Metal BodyRoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 15 POSITION, RECEPTACLE; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Metal BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07C7505
Product Name Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details