TE Connectivity D-Shaped Connectors 206499-4

Description
Body Features D-Sub Connector Insert Arrangement : MS18273-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18273-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 206499-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
206499-4
D-Shaped Connectors 206499-4
Body Features D-Sub Connector Insert Arrangement : MS18273-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18273-2
  • Mating Retention Feature Material : Copper Alloy
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 15
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Brass

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A34473-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34473-ND
D-Sub, D-Shaped Connector Housings A34473-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 206499-4 A34473-ND
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Connector Backshells - 1-2308341-7 - TE Connectivity
Specs
Geometry 45
View Details
2 suppliers
Connector Backshells - 1-2308341-8 - TE Connectivity
Specs
Geometry 45
View Details
2 suppliers