TE Connectivity Circular Shell, Wall Mount Receptacle, 11, Nylon (Polyamide), Glass Filled Body, Cpc Series 2 Rohs Compliant Amp Te Connectivity 206433-3

Description
Circular Shell, Wall Mount Receptacle, 11, Nylon (Polyamide), Glass Filled Body, CPC Series 2 RoHS Compliant: Yes
Description
Circular Shell, Wall Mount Receptacle, 11, Nylon (Polyamide), Glass Filled Body, CPC Series 2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Wall Mount Receptacle, 11, Nylon (Polyamide), Glass Filled Body, Cpc Series 2 Rohs Compliant Amp Te Connectivity - 71Y9715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Wall Mount Receptacle, 11, Nylon (Polyamide), Glass Filled Body, Cpc Series 2 Rohs Compliant Amp Te Connectivity
71Y9715
Circular Shell, Wall Mount Receptacle, 11, Nylon (Polyamide), Glass Filled Body, Cpc Series 2 Rohs Compliant Amp Te Connectivity 71Y9715
Circular Shell, Wall Mount Receptacle, 11, Nylon (Polyamide), Glass Filled Body, CPC Series 2 RoHS Compliant: Yes

Circular Shell, Wall Mount Receptacle, 11, Nylon (Polyamide), Glass Filled Body, CPC Series 2 RoHS Compliant: Yes

Supplier's Site
Connector, Circular, Housing, Receptacle, 8 Position, Panel; Product Range Amp Te Connectivity - 12H5192 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Housing, Receptacle, 8 Position, Panel; Product Range Amp Te Connectivity
12H5192
Connector, Circular, Housing, Receptacle, 8 Position, Panel; Product Range Amp Te Connectivity 12H5192
CONNECTOR, CIRCULAR, HOUSING, RECEPTACLE, 8 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:-; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CONNECTOR, CIRCULAR, HOUSING, RECEPTACLE, 8 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:-; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71Y9715
Product Name Circular Shell, Wall Mount Receptacle, 11, Nylon (Polyamide), Glass Filled Body, Cpc Series 2 Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details