The 206304-1 is a rubber boot for jacketed cable, designed to provide splash-proof connections for Series 1 and Series 3 circular plastic connectors. It is made of black neoprene and fits shell size 11 with a cable sealing range of 0.219 to 0.438 inches. Dimensions are 0.750 inches in diameter, 0.300 inches in height, 0.600 inches in base diameter, and 0.170 inches in wall thickness. It is intended for use on plugs or receptacles, excluding Series 2 connectors.
SEALING BOOT, CABLE SIZE 11 Product overview: 206304-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-206304-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-206304-1 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | NEOPRENE |