TE Connectivity Power Systems Clamps 2062689-1

Description
Body Features Product Weight : .35 KG  [.772 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 12 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 040 Mechanical Attachment Hardware Type Included : Suspension Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power Component Options : Mobile Link Design, Fuse Link Design, Insulated Neutral Messenger Power System Clamp Style : Suspension Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .35 KG  [.772 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 12 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 040 Mechanical Attachment Hardware Type Included : Suspension Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power Component Options : Mobile Link Design, Fuse Link Design, Insulated Neutral Messenger Power System Clamp Style : Suspension Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 2062689-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
2062689-1
Power Systems Clamps 2062689-1
Body Features Product Weight : .35 KG  [.772 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 12 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 040 Mechanical Attachment Hardware Type Included : Suspension Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power Component Options : Mobile Link Design, Fuse Link Design, Insulated Neutral Messenger Power System Clamp Style : Suspension Clamp

Body Features


  • Product Weight : .35 KG  [.772 LB ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 12
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-3, NFC 33 040

Mechanical Attachment


  • Hardware Type Included : Suspension Bracket

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Plastic Grip Type
  • Power Component Options : Mobile Link Design, Fuse Link Design, Insulated Neutral Messenger
  • Power System Clamp Style : Suspension Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2062689-1
Product Name Power Systems Clamps
Mounting Plastic Grip Type
Unlock Full Specs
to access all available technical data

Similar Products