TE Connectivity Mechanical Connectors 2062425-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 27 Compatible Conductor Cross-Section Range (MMSQ) : 800 Palm Hole Diameter : 21 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 27 Compatible Conductor Cross-Section Range (MMSQ) : 800 Palm Hole Diameter : 21 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2062425-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2062425-1
Mechanical Connectors 2062425-1
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 27 Compatible Conductor Cross-Section Range (MMSQ) : 800 Palm Hole Diameter : 21 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded, Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 4

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 27
  • Compatible Conductor Cross-Section Range (MMSQ) : 800
  • Palm Hole Diameter : 21

Electrical Characteristics


  • Voltage Class (KV) : ≤ 84

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal Lug
  • Power Component Application Type : Indoor Use, Outdoor Use

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2062425-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products