TE Connectivity Power Systems Clamps 2062047-1

Description
Body Features Product Weight : .1 KG  [.221 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 2 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 042 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Self Supporting Power System Clamp Style : Anchoring Clamp
Request a Quote
Description
Body Features Product Weight : .1 KG  [.221 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 2 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 042 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Self Supporting Power System Clamp Style : Anchoring Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 2062047-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
2062047-1
Power Systems Clamps 2062047-1
Body Features Product Weight : .1 KG  [.221 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 2 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 042 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Self Supporting Power System Clamp Style : Anchoring Clamp

Body Features


  • Product Weight : .1 KG  [.221 LB ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 2
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 042

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Clamp Arms Type : Fixed Arms
  • Installation Technology : Conical Plastic Wedge Type
  • Power Component Options : Self Supporting
  • Power System Clamp Style : Anchoring Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2062047-1
Product Name Power Systems Clamps
Mounting Conical Plastic Wedge Type
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details