TE Connectivity Data Bus Couplers 206171-000

Description
Configuration Features Connector Location : Side Number of Stubs : 3 Mechanical Attachment Polarization Code : C Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Connector Location : Side Number of Stubs : 3 Mechanical Attachment Polarization Code : C Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 206171-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
206171-000
Data Bus Couplers 206171-000
Configuration Features Connector Location : Side Number of Stubs : 3 Mechanical Attachment Polarization Code : C Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Configuration Features


  • Connector Location : Side
  • Number of Stubs : 3

Mechanical Attachment


  • Polarization Code : C

Product Type Features


  • Coupler Type : Box Coupler
  • Data Bus Connector Style : Bayonet

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 206171-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products