TE Connectivity Circular Housing, Rcpt, Nylon, Size 11; Product Range Amp Te Connectivity 206153-2

Description
CIRCULAR HOUSING, RCPT, NYLON, SIZE 11; Product Range:CPC Series 6; Shell Type:Solid Shell Straight Receptacle; For Use With:AMP Multimate Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; Connector Shell Size:11 RoHS Compliant: Yes
Description
CIRCULAR HOUSING, RCPT, NYLON, SIZE 11; Product Range:CPC Series 6; Shell Type:Solid Shell Straight Receptacle; For Use With:AMP Multimate Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; Connector Shell Size:11 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Rcpt, Nylon, Size 11; Product Range Amp Te Connectivity - 66F6641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, Nylon, Size 11; Product Range Amp Te Connectivity
66F6641
Circular Housing, Rcpt, Nylon, Size 11; Product Range Amp Te Connectivity 66F6641
CIRCULAR HOUSING, RCPT, NYLON, SIZE 11; Product Range:CPC Series 6; Shell Type:Solid Shell Straight Receptacle; For Use With:AMP Multimate Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; Connector Shell Size:11 RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, NYLON, SIZE 11; Product Range:CPC Series 6; Shell Type:Solid Shell Straight Receptacle; For Use With:AMP Multimate Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; Connector Shell Size:11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F6641
Product Name Circular Housing, Rcpt, Nylon, Size 11; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details