TE Connectivity D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 206071-1

Description
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 52F2872 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
52F2872
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 52F2872
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 52F2872
Product Name D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6800988 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate, Billet
View Details