TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 206070-8

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334535-206070-8 Category: Connectors, Interconnects>Circul ar Connectors>Backshell s and Cable Clamps Packaging: Bag Type: Backshell, Cable Clamp Color: Black Features: Clamp Screws For Use With/Related Products: CPC Connectors Material Flammability Rating: UL94 V-0 Standard Package: 300 Shell Size - Insert: 17 Material: Thermoplastic Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws Cable Opening: 0.453" (11.51mm) Diameter - Outside: 1.125" (28.58mm) Thread Size: 15/16-20 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 2060708,-206070-8-CS I,A32516,-206070-8-S I Base Product Number: 206070 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334535-206070-8 Category: Connectors, Interconnects>Circul ar Connectors>Backshell s and Cable Clamps Packaging: Bag Type: Backshell, Cable Clamp Color: Black Features: Clamp Screws For Use With/Related Products: CPC Connectors Material Flammability Rating: UL94 V-0 Standard Package: 300 Shell Size - Insert: 17 Material: Thermoplastic Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws Cable Opening: 0.453" (11.51mm) Diameter - Outside: 1.125" (28.58mm) Thread Size: 15/16-20 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 2060708,-206070-8-CS I,A32516,-206070-8-S I Base Product Number: 206070 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1334535-206070-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1334535-206070-8
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1334535-206070-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334535-206070-8 Category: Connectors, Interconnects>Circul ar Connectors>Backshell s and Cable Clamps Packaging: Bag Type: Backshell, Cable Clamp Color: Black Features: Clamp Screws For Use With/Related Products: CPC Connectors Material Flammability Rating: UL94 V-0 Standard Package: 300 Shell Size - Insert: 17 Material: Thermoplastic Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws Cable Opening: 0.453" (11.51mm) Diameter - Outside: 1.125" (28.58mm) Thread Size: 15/16-20 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 2060708,-206070-8-CS I,A32516,-206070-8-S I Base Product Number: 206070 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334535-206070-8
Category: Connectors, Interconnects>Circular Connectors>Backshells and Cable Clamps
Packaging: Bag
Type: Backshell, Cable Clamp
Color: Black
Features: Clamp Screws
For Use With/Related Products: CPC Connectors
Material Flammability Rating: UL94 V-0
Standard Package: 300
Shell Size - Insert: 17
Material: Thermoplastic
Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws
Cable Opening: 0.453" (11.51mm)
Diameter - Outside: 1.125" (28.58mm)
Thread Size: 15/16-20 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 2060708,-206070-8-CSI,A32516,-206070-8-SI
Base Product Number: 206070
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Backshells and Cable Clamps - A32516-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A32516-ND
Backshells and Cable Clamps A32516-ND
Black Connector Backshell, Cable Clamp 15/16-20 UNEF 17

Black Connector Backshell, Cable Clamp 15/16-20 UNEF 17

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-206070-8
Electronic Connector 363-206070-8
Thermoplastic Cable Clamp Backshell, 180°, Male, 17 Shell Product overview: 206070-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-206070-8 can be used for catalog matching and distributor lookup.

Thermoplastic Cable Clamp Backshell, 180°, Male, 17 Shell Product overview: 206070-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-206070-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
206070-8
Connectors >> Connector Shells 206070-8
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet
Backshells and Cable Clamps - 206070-8 - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
206070-8
Backshells and Cable Clamps 206070-8
CONN BCKSH W/CLMP SZ17 15/16-20

CONN BCKSH W/CLMP SZ17 15/16-20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334535-206070-8 A32516-ND 363-206070-8 206070-8 206070-8
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps Electronic Connector Connectors >> Connector Shells Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details