TE Connectivity Heat Shrink Boots 206069-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Cable Diameter Range : 10.2 - 26.9 MM  [.4 - .98 INCH ] Inside Diameter as Supplied : 25 MM  [.98 INCH ] Industry Standards Approved Standards : VG95343 Parts 6,7,8 and 9 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Cable Diameter Range : 10.2 - 26.9 MM  [.4 - .98 INCH ] Inside Diameter as Supplied : 25 MM  [.98 INCH ] Industry Standards Approved Standards : VG95343 Parts 6,7,8 and 9 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 206069-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
206069-000
Heat Shrink Boots 206069-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Cable Diameter Range : 10.2 - 26.9 MM  [.4 - .98 INCH ] Inside Diameter as Supplied : 25 MM  [.98 INCH ] Industry Standards Approved Standards : VG95343 Parts 6,7,8 and 9 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 10.2 - 26.9 MM  [.4 - .98 INCH ]
  • Inside Diameter as Supplied : 25 MM  [.98 INCH ]

Industry Standards


  • Approved Standards : VG95343 Parts 6,7,8 and 9
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /42 Precoat
  • Adhesive Type : General Purpose Pre-Coat Adhesive
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 206069-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 006977P007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 057837-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 005733-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details