TE Connectivity Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity 206066-4

Description
CONNECTOR, HOUSING, HD D SUB, 104 POSITION, PLUG; No. of Positions:104Positio ns; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, HD D SUB, 104 POSITION, PLUG; No. of Positions:104Positio ns; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity - 29C7034 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity
29C7034
Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity 29C7034
CONNECTOR, HOUSING, HD D SUB, 104 POSITION, PLUG; No. of Positions:104Positio ns; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 104 POSITION, PLUG; No. of Positions:104Positions; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29C7034
Product Name Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details