TE Connectivity D-Shaped Connectors 206065-2

Description
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 206065-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
206065-2
D-Shaped Connectors 206065-2
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS14004-1
  • Mating Retention Feature Material : Copper Alloy
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 104
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Brass

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.91 MM  [.154 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 6
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 206065-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
206065-2-ND
D-Sub, D-Shaped Connector Housings 206065-2-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 104 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 104 Position

Buy Now Datasheet
D-Sub Connectors - 206065-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
206065-2
D-Sub Connectors 206065-2
RECEPT ASSY,104 POSN,AMPLIMITE

RECEPT ASSY,104 POSN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
206065-2
D-Sub Connectors 206065-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Recept Assy,104 Posn,amplimite Rohs Compliant Amp - Te Connectivity - 26C1318 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,104 Posn,amplimite Rohs Compliant Amp - Te Connectivity
26C1318
Recept Assy,104 Posn,amplimite Rohs Compliant Amp - Te Connectivity 26C1318
RECEPT ASSY,104 POSN,AMPLIMITE ROHS COMPLIANT: YES

RECEPT ASSY,104 POSN,AMPLIMITE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206065-2 206065-2-ND 206065-2 206065-2 26C1318
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors Recept Assy,104 Posn,amplimite Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589688-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Backshells, Hoods - A23625-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 45°, 180°
View Details
D-Sub Connectors - 1-1532020-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connector Assemblies - A114810-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers