TE Connectivity Connector, Housing, Hd D Sub, 44 Position, Plug; No. Of Positions Amp Te Connectivity 206063-4

Description
CONNECTOR, HOUSING, HD D SUB, 44 POSITION, PLUG; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, HD D SUB, 44 POSITION, PLUG; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 44 Position, Plug; No. Of Positions Amp Te Connectivity - 93B4174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 44 Position, Plug; No. Of Positions Amp Te Connectivity
93B4174
Connector, Housing, Hd D Sub, 44 Position, Plug; No. Of Positions Amp Te Connectivity 93B4174
CONNECTOR, HOUSING, HD D SUB, 44 POSITION, PLUG; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 44 POSITION, PLUG; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93B4174
Product Name Connector, Housing, Hd D Sub, 44 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details