TE Connectivity Electronic Connector 206062-1

Description
CONN BACKSH W/CLMP SZ11 5/8-24 Product overview: 206062-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-206062-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BACKSH W/CLMP SZ11 5/8-24 Product overview: 206062-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-206062-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
313-206062-1
Electronic Connector 313-206062-1
CONN BACKSH W/CLMP SZ11 5/8-24 Product overview: 206062-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-206062-1 can be used for catalog matching and distributor lookup.

CONN BACKSH W/CLMP SZ11 5/8-24 Product overview: 206062-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-206062-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backshells and Cable Clamps - A1330-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A1330-ND
Backshells and Cable Clamps A1330-ND
Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11

Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11

Buy Now Datasheet
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 206062-1 - 905876-206062-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 206062-1
905876-206062-1
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 206062-1 905876-206062-1
Manufacturer: TE Connectivity Win Source Part Number: 905876-206062-1 Series: CPC Features: Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11 Part Status: Obsolete Family Name: 206062 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180

Manufacturer: TE Connectivity
Win Source Part Number: 905876-206062-1
Series: CPC
Features: Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11
Part Status: Obsolete
Family Name: 206062
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180

Buy Now
Connector/Terminal/Pin - 19145051 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19145051
Connector/Terminal/Pin 19145051
DISCONTINUED BY MANUFACTURER,CONNECT OR CABLE CLAMP, 8.36MM ,THERMOPLASTIC,SHELL SIZE 11. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,CONNECTOR CABLE CLAMP, 8.36MM ,THERMOPLASTIC,SHELL SIZE 11. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Backshells and Cable Clamps - 206062-1 - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
206062-1
Backshells and Cable Clamps 206062-1
CONN BACKSH W/CLMP SZ11 5/8-24

CONN BACKSH W/CLMP SZ11 5/8-24

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 313-206062-1 A1330-ND 905876-206062-1 19145051 206062-1
Product Name Electronic Connector Backshells and Cable Clamps Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 206062-1 Connector/Terminal/Pin Backshells and Cable Clamps
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details