TE Connectivity Solid State Lighting Connector Assemblies 2058703-3

Description
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
Request a Quote Datasheet
Description
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - A99883DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99883DKR-ND
Solid State Lighting Connector Assemblies A99883DKR-ND
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99883CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99883CT-ND
Solid State Lighting Connector Assemblies A99883CT-ND
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99883TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99883TR-ND
Solid State Lighting Connector Assemblies A99883TR-ND
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Singapore, Singapore
SMD 6A 125V Electronic Connector
316-2058703-3
SMD 6A 125V Electronic Connector 316-2058703-3
6 Pos 4mm RA SMD Receptacle, 6A, 125V, Tin Plated Product overview: 2058703-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2058703-3 can be used for catalog matching and distributor lookup.

6 Pos 4mm RA SMD Receptacle, 6A, 125V, Tin Plated Product overview: 2058703-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2058703-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2058703-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2058703-3
Solid State Lighting Connector Assemblies 2058703-3
CONN SSL RCPT & BLADE 6POS 4MM

CONN SSL RCPT & BLADE 6POS 4MM

Supplier's Site Datasheet
Board-Board Conn, Receptacle, 6Way, 1Row; Product Range Te Connectivity - 11R8162 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Receptacle, 6Way, 1Row; Product Range Te Connectivity
11R8162
Board-Board Conn, Receptacle, 6Way, 1Row; Product Range Te Connectivity 11R8162
BOARD-BOARD CONN, RECEPTACLE, 6WAY, 1ROW; Product Range:-; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Colour:White RoHS Compliant: Yes

BOARD-BOARD CONN, RECEPTACLE, 6WAY, 1ROW; Product Range:-; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99883DKR-ND 316-2058703-3 2058703-3 11R8162
Product Name Solid State Lighting Connector Assemblies SMD 6A 125V Electronic Connector Solid State Lighting Connector Assemblies Board-Board Conn, Receptacle, 6Way, 1Row; Product Range Te Connectivity
Connector Type Blade and Receptacle, Hermaphroditic
Mounting Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data