TE Connectivity Solid State Lighting Connectors - 2058703-2 2058703-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 808403-2058703-2 Packaging: Reel Number of Positions: 4 Pitch: 0.157" (4.00mm) Mounting Style: Board Edge, Surface Mount, Right Angle Connector Type: Blade and Receptacle, Hermaphroditic Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Material: Copper Alloy Voltage Rating: 125V Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Natural Style: Board to Board Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 808403-2058703-2 Packaging: Reel Number of Positions: 4 Pitch: 0.157" (4.00mm) Mounting Style: Board Edge, Surface Mount, Right Angle Connector Type: Blade and Receptacle, Hermaphroditic Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Material: Copper Alloy Voltage Rating: 125V Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Natural Style: Board to Board Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connectors - 2058703-2 - 808403-2058703-2 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 2058703-2
808403-2058703-2
Solid State Lighting Connectors - 2058703-2 808403-2058703-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 808403-2058703-2 Packaging: Reel Number of Positions: 4 Pitch: 0.157" (4.00mm) Mounting Style: Board Edge, Surface Mount, Right Angle Connector Type: Blade and Receptacle, Hermaphroditic Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Material: Copper Alloy Voltage Rating: 125V Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Natural Style: Board to Board Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808403-2058703-2
Packaging: Reel
Number of Positions: 4
Pitch: 0.157" (4.00mm)
Mounting Style: Board Edge, Surface Mount, Right Angle
Connector Type: Blade and Receptacle, Hermaphroditic
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Material: Copper Alloy
Voltage Rating: 125V
Housing Material: Liquid Crystal Polymer (LCP)
Housing Color: Natural
Style: Board to Board
Temperature Range - Operating: -40°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A

Buy Now
Solid State Lighting Connector Assemblies - A99882DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99882DKR-ND
Solid State Lighting Connector Assemblies A99882DKR-ND
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99882TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99882TR-ND
Solid State Lighting Connector Assemblies A99882TR-ND
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99882CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99882CT-ND
Solid State Lighting Connector Assemblies A99882CT-ND
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Singapore, Singapore
SMD 6A 125V Electronic Connector
316-2058703-2
SMD 6A 125V Electronic Connector 316-2058703-2
4 Pos 4mm Pitch Receptacle, RA SMD, 6A, 125V, Tin Product overview: 2058703-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2058703-2 can be used for catalog matching and distributor lookup.

4 Pos 4mm Pitch Receptacle, RA SMD, 6A, 125V, Tin Product overview: 2058703-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2058703-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2058703-2 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2058703-2
Solid State Lighting Connector Assemblies 2058703-2
CONN SSL RCPT & BLADE 4POS 4MM

CONN SSL RCPT & BLADE 4POS 4MM

Supplier's Site Datasheet
Board-Board Conn, Receptacle, 4Way, 1Row; Product Range Te Connectivity - 11R8161 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Receptacle, 4Way, 1Row; Product Range Te Connectivity
11R8161
Board-Board Conn, Receptacle, 4Way, 1Row; Product Range Te Connectivity 11R8161
BOARD-BOARD CONN, RECEPTACLE, 4WAY, 1ROW; Product Range:-; Contact Termination Type:Surface Mount; Gender:Receptacle; No. of Contacts:4; Pitch Spacing:4mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONN, RECEPTACLE, 4WAY, 1ROW; Product Range:-; Contact Termination Type:Surface Mount; Gender:Receptacle; No. of Contacts:4; Pitch Spacing:4mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 4Pos, 1Row, 4Mm; Product Range Te Connectivity - 34R9731 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 4Mm; Product Range Te Connectivity
34R9731
Connector, Rcpt, 4Pos, 1Row, 4Mm; Product Range Te Connectivity 34R9731
CONNECTOR, RCPT, 4POS, 1ROW, 4MM; Product Range:-; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 4MM; Product Range:-; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Herm Blade& Recp Assy, 4 Pos,latch Amp - Te Connectivity - 41AJ6010 - Newark, An Avnet Company
Chicago, IL, United States
Herm Blade& Recp Assy, 4 Pos,latch Amp - Te Connectivity
41AJ6010
Herm Blade& Recp Assy, 4 Pos,latch Amp - Te Connectivity 41AJ6010
Herm Blade& Recp Assy, 4 Pos,Latch

Herm Blade& Recp Assy, 4 Pos,Latch

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 808403-2058703-2 A99882DKR-ND 316-2058703-2 2058703-2 11R8161 34R9731 41AJ6010
Product Name Solid State Lighting Connectors - 2058703-2 Solid State Lighting Connector Assemblies SMD 6A 125V Electronic Connector Solid State Lighting Connector Assemblies Board-Board Conn, Receptacle, 4Way, 1Row; Product Range Te Connectivity Connector, Rcpt, 4Pos, 1Row, 4Mm; Product Range Te Connectivity Herm Blade& Recp Assy, 4 Pos,latch Amp - Te Connectivity
Termination Solder SMD/SMT Solder Surface Mount Solder
Mounting Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data