TE Connectivity Solid State Lighting Connectors - 2058703-1 2058703-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1122886-2058703-1 Packaging: Reel Number of Positions: 2 Pitch: 0.157" (4.00mm) Mounting Style: Board Edge, Surface Mount, Right Angle Connector Type: Blade and Receptacle, Hermaphroditic Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Material: Copper Alloy Voltage Rating: 125V Housing Color: Natural Style: Board to Board Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1122886-2058703-1 Packaging: Reel Number of Positions: 2 Pitch: 0.157" (4.00mm) Mounting Style: Board Edge, Surface Mount, Right Angle Connector Type: Blade and Receptacle, Hermaphroditic Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Material: Copper Alloy Voltage Rating: 125V Housing Color: Natural Style: Board to Board Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connectors - 2058703-1 - 1122886-2058703-1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 2058703-1
1122886-2058703-1
Solid State Lighting Connectors - 2058703-1 1122886-2058703-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1122886-2058703-1 Packaging: Reel Number of Positions: 2 Pitch: 0.157" (4.00mm) Mounting Style: Board Edge, Surface Mount, Right Angle Connector Type: Blade and Receptacle, Hermaphroditic Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Material: Copper Alloy Voltage Rating: 125V Housing Color: Natural Style: Board to Board Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1122886-2058703-1
Packaging: Reel
Number of Positions: 2
Pitch: 0.157" (4.00mm)
Mounting Style: Board Edge, Surface Mount, Right Angle
Connector Type: Blade and Receptacle, Hermaphroditic
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Material: Copper Alloy
Voltage Rating: 125V
Housing Color: Natural
Style: Board to Board
Dielectric Material: Liquid Crystal Polymer (LCP)
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A

Buy Now
Singapore, Singapore
SMD 6A 125V Electronic Connector
316-2058703-1
SMD 6A 125V Electronic Connector 316-2058703-1
2 Pos Herm Blade Receptacle, 6A, 125V, SMD, Right Angle Product overview: 2058703-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2058703-1 can be used for catalog matching and distributor lookup.

2 Pos Herm Blade Receptacle, 6A, 125V, SMD, Right Angle Product overview: 2058703-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2058703-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - A99881TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99881TR-ND
Solid State Lighting Connector Assemblies A99881TR-ND
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99881DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99881DKR-ND
Solid State Lighting Connector Assemblies A99881DKR-ND
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99881CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99881CT-ND
Solid State Lighting Connector Assemblies A99881CT-ND
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Headers & Wire Housings - 2058703-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2058703-1
Headers & Wire Housings 2058703-1
Herm Blade& Recp Assy, 2 Pos,Latch

Herm Blade& Recp Assy, 2 Pos,Latch

Buy Now
Board-Board Connector, Receptacle, 2Way, 1Row; Product Range Te Connectivity - 11R8160 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 2Way, 1Row; Product Range Te Connectivity
11R8160
Board-Board Connector, Receptacle, 2Way, 1Row; Product Range Te Connectivity 11R8160
BOARD-BOARD CONNECTOR, RECEPTACLE, 2WAY, 1ROW; Product Range:-; Contact Termination Type:Surface Mount; Gender:Receptacle; No. of Contacts:2; Pitch Spacing:4mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 2WAY, 1ROW; Product Range:-; Contact Termination Type:Surface Mount; Gender:Receptacle; No. of Contacts:2; Pitch Spacing:4mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Te Connectivity - 68AH8140 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Te Connectivity
68AH8140
Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Te Connectivity 68AH8140
CONNECTOR, RCPT, 2POS, 1ROW, 4MM; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 4MM; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2058703-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2058703-1
Solid State Lighting Connector Assemblies 2058703-1
CONN SSL RCPT & BLADE 2POS 4MM

CONN SSL RCPT & BLADE 2POS 4MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1122886-2058703-1 316-2058703-1 A99881TR-ND 2058703-1 11R8160 68AH8140 2058703-1
Product Name Solid State Lighting Connectors - 2058703-1 SMD 6A 125V Electronic Connector Solid State Lighting Connector Assemblies Headers & Wire Housings Board-Board Connector, Receptacle, 2Way, 1Row; Product Range Te Connectivity Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Te Connectivity Solid State Lighting Connector Assemblies
Termination Solder SMD/SMT Surface Mount Surface Mount Solder
Mounting Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle PCB Mount Board Edge, Surface Mount, Right Angle
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data