9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 9POS R/A SOLDER
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1021-ND | 205866-1 | 70AC6705 | 792-205866-1 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | 09 Rcpt Ra/ms Std Te Connectivity | CONN D-SUB RCPT 9POS R/A SOLDER |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 6.0 amps | 6.0 amps |