TE Connectivity ™ Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 2058302-1

Description
Win Source Part Number: 1363087-2058302-1 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2058302 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 6A Wire Gauge: 18-22 AWG Contact Finish: Tin Style: Board to Cable/Wire Connector Type: Contact, Socket Number of Positions: 1 Termination: Crimp Contact Material: Copper Alloy Voltage Rating: 125 V
Request a Quote Datasheet
Description
Win Source Part Number: 1363087-2058302-1 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2058302 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 6A Wire Gauge: 18-22 AWG Contact Finish: Tin Style: Board to Cable/Wire Connector Type: Contact, Socket Number of Positions: 1 Termination: Crimp Contact Material: Copper Alloy Voltage Rating: 125 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts - 2058302-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
2058302-1
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 2058302-1
Win Source Part Number: 1363087-2058302-1 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2058302 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 6A Wire Gauge: 18-22 AWG Contact Finish: Tin Style: Board to Cable/Wire Connector Type: Contact, Socket Number of Positions: 1 Termination: Crimp Contact Material: Copper Alloy Voltage Rating: 125 V

Win Source Part Number: 1363087-2058302-1
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2058302
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 6A
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Style: Board to Cable/Wire
Connector Type: Contact, Socket
Number of Positions: 1
Termination: Crimp
Contact Material: Copper Alloy
Voltage Rating: 125 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2058302-1
Product Name Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 2835198 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Shape / Form Pin
Plating / Coating Gold; Gold
View Details
3 suppliers
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0008 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 5.91 inch (150 mm)
View Details