TE Connectivity ™ Connectors, Interconnects - Solid State Lighting Connectors - Contacts 2058301-1

Description
Win Source Part Number: 1108220-2058301-1 Category: Connectors, Interconnects>Solid State Lighting Connectors - Contacts Number of Positions: 1 Connector Type: Contact, Blade Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Copper Alloy Voltage Rating: 125 V Standard Package: 5,000 Style: Board to Cable/Wire Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 20583011; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A99896TR,A99896CT,-2 058301-1-SI,20583011 Base Product Number: 2058301
Request a Quote Datasheet
Description
Win Source Part Number: 1108220-2058301-1 Category: Connectors, Interconnects>Solid State Lighting Connectors - Contacts Number of Positions: 1 Connector Type: Contact, Blade Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Copper Alloy Voltage Rating: 125 V Standard Package: 5,000 Style: Board to Cable/Wire Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 20583011; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A99896TR,A99896CT,-2 058301-1-SI,20583011 Base Product Number: 2058301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Solid State Lighting Connectors - Contacts - 2058301-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Contacts
2058301-1
Connectors, Interconnects - Solid State Lighting Connectors - Contacts 2058301-1
Win Source Part Number: 1108220-2058301-1 Category: Connectors, Interconnects>Solid State Lighting Connectors - Contacts Number of Positions: 1 Connector Type: Contact, Blade Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Copper Alloy Voltage Rating: 125 V Standard Package: 5,000 Style: Board to Cable/Wire Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 20583011; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A99896TR,A99896CT,-2 058301-1-SI,20583011 Base Product Number: 2058301

Win Source Part Number: 1108220-2058301-1
Category: Connectors, Interconnects>Solid State Lighting Connectors - Contacts
Number of Positions: 1
Connector Type: Contact, Blade
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Material: Copper Alloy
Voltage Rating: 125 V
Standard Package: 5,000
Style: Board to Cable/Wire
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 20583011;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A99896TR,A99896CT,-2058301-1-SI,20583011
Base Product Number: 2058301

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2058301-1
Product Name Connectors, Interconnects - Solid State Lighting Connectors - Contacts
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2951 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1060-12-0222 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Nickel; Nickel (Ni)
Current 25 amps
View Details
2 suppliers