TE Connectivity Rectangular Wire & Cable Connectors & Housings 2058299-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 28.4 MM  [1.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 28.4 MM  [1.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2058299-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2058299-3
Rectangular Wire & Cable Connectors & Housings 2058299-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 28.4 MM  [1.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Dimensions


  • Connector Height : 6.35 MM  [.249 INCH ]
  • Connector Length : 19.35 MM  [.762 INCH ]
  • Connector Width : 28.4 MM  [1.118 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 90
  • Operating Voltage (VDC) : 90

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Hermaphroditic
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99892-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99892-ND
Solid State Lighting Connector Assemblies A99892-ND
"SSL Connector 6 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

"SSL Connector 6 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

Buy Now Datasheet
Wtb Housing, 6 Pos, Natural Amp - Te Connectivity - 76AC3991 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, 6 Pos, Natural Amp - Te Connectivity
76AC3991
Wtb Housing, 6 Pos, Natural Amp - Te Connectivity 76AC3991
WTB HOUSING, 6 POS, NATURAL

WTB HOUSING, 6 POS, NATURAL

Supplier's Site
Solid State Lighting Connector Assemblies - 2058299-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2058299-3
Solid State Lighting Connector Assemblies 2058299-3
CONN HSNG RCPT&BLADE 6POS NATRL

CONN HSNG RCPT&BLADE 6POS NATRL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2058299-3 A99892-ND 76AC3991 2058299-3
Product Name Rectangular Wire & Cable Connectors & Housings Solid State Lighting Connector Assemblies Wtb Housing, 6 Pos, Natural Amp - Te Connectivity Solid State Lighting Connector Assemblies
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051778-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers