TE Connectivity Rectangular Wire & Cable Connectors & Housings 2058299-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 20.4 MM  [.803 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 20.4 MM  [.803 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2058299-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2058299-2
Rectangular Wire & Cable Connectors & Housings 2058299-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 20.4 MM  [.803 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Connector Height : 6.35 MM  [.249 INCH ]
  • Connector Length : 19.35 MM  [.762 INCH ]
  • Connector Width : 20.4 MM  [.803 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 90
  • Operating Voltage (VDC) : 90

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Hermaphroditic
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99891-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99891-ND
Solid State Lighting Connector Assemblies A99891-ND
"SSL Connector 4 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

"SSL Connector 4 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 2058299-2 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2058299-2
Solid State Lighting Connector Assemblies 2058299-2
CONN HSNG RCPT&BLADE 4POS NATRL

CONN HSNG RCPT&BLADE 4POS NATRL

Supplier's Site Datasheet
Wire-Board Connector, Receptacle, 4 Position, 4Mm; Product Range Te Connectivity - 11R8156 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 4Mm; Product Range Te Connectivity
11R8156
Wire-Board Connector, Receptacle, 4 Position, 4Mm; Product Range Te Connectivity 11R8156
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 4MM; Product Range:-; Gender:Receptacle; Pitch Spacing:4mm; Colour:Natural; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:4Contacts; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 4MM; Product Range:-; Gender:Receptacle; Pitch Spacing:4mm; Colour:Natural; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:4Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2058299-2 A99891-ND 2058299-2 11R8156
Product Name Rectangular Wire & Cable Connectors & Housings Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies Wire-Board Connector, Receptacle, 4 Position, 4Mm; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 102694-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Ribbon Cable Connectors - 103308-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers