TE Connectivity Rectangular Wire & Cable Connectors & Housings 2058299-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 12.4 MM  [.49 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 12.4 MM  [.49 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2058299-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2058299-1
Rectangular Wire & Cable Connectors & Housings 2058299-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 12.4 MM  [.49 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Dimensions


  • Connector Height : 6.35 MM  [.249 INCH ]
  • Connector Length : 19.35 MM  [.762 INCH ]
  • Connector Width : 12.4 MM  [.49 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 90
  • Operating Voltage (VDC) : 90

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Hermaphroditic
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 6860877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6860877P
Wire Housings & Plugs 6860877P
TE Connectivity 2058299-1

TE Connectivity 2058299-1

Supplier's Site
Wire Housings & Plugs - 6860877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6860877
Wire Housings & Plugs 6860877
TE Connectivity 2058299-1

TE Connectivity 2058299-1

Supplier's Site
Wire Housings & Plugs - 1614668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1614668
Wire Housings & Plugs 1614668
TE Connectivity 2058299-1

TE Connectivity 2058299-1

Supplier's Site
Solid State Lighting Connector Assemblies - A99890-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99890-ND
Solid State Lighting Connector Assemblies A99890-ND
"SSL Connector 2 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

"SSL Connector 2 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

Buy Now Datasheet
Solid State Lighting Connectors - 2058299-1 - 905870-2058299-1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 2058299-1
905870-2058299-1
Solid State Lighting Connectors - 2058299-1 905870-2058299-1
Manufacturer: TE Connectivity Win Source Part Number: 905870-2058299-1 Operating Temperature Range: -40°C ~ 105°C Features: SSL Connector Position Blade and Receptacle Housing Board to Cable/Wire 0.157" (4.00mm) Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 2058299 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -2058299-1-SI, 20582991, A99890, -2058299-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905870-2058299-1
Operating Temperature Range: -40°C ~ 105°C
Features: SSL Connector Position Blade and Receptacle Housing Board to Cable/Wire 0.157" (4.00mm) Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 2058299
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -2058299-1-SI, 20582991, A99890, -2058299-1-CSI

Buy Now Datasheet
CONN HSNG RCPT&BLADE 2POS NATRL - 792-2058299-1 - Utmel Electronic Limited
Hong Kong, China
CONN HSNG RCPT&BLADE 2POS NATRL
792-2058299-1
CONN HSNG RCPT&BLADE 2POS NATRL 792-2058299-1
CONN HSNG RCPT&BLADE 2POS NATRL

CONN HSNG RCPT&BLADE 2POS NATRL

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2058299-1 6860877P 6860877 A99890-ND 905870-2058299-1 792-2058299-1
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Solid State Lighting Connector Assemblies Solid State Lighting Connectors - 2058299-1 CONN HSNG RCPT&BLADE 2POS NATRL
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Voltage Rating 90 volts 125 volts 125 volts
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Headers, Male Pins - A28523-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers