TE Connectivity Lighting Cable Assemblies 2058077-1

Description
Body Features Wire Color : Black, Red Configuration Features Number of Positions : 2 Housing Features Housing Color : Black Housing Material : Nylon Product Type Features Cable Assembly Type : CT Product Type : Cable Assembly
Request a Quote
Description
Body Features Wire Color : Black, Red Configuration Features Number of Positions : 2 Housing Features Housing Color : Black Housing Material : Nylon Product Type Features Cable Assembly Type : CT Product Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2058077-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2058077-1
Lighting Cable Assemblies 2058077-1
Body Features Wire Color : Black, Red Configuration Features Number of Positions : 2 Housing Features Housing Color : Black Housing Material : Nylon Product Type Features Cable Assembly Type : CT Product Type : Cable Assembly

Body Features


  • Wire Color : Black, Red

Configuration Features


  • Number of Positions : 2

Housing Features


  • Housing Color : Black
  • Housing Material : Nylon

Product Type Features


  • Cable Assembly Type : CT
  • Product Type : Cable Assembly
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2058077-1
Cable Assemblies 2058077-1
Cable Assemblies

Cable Assemblies

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2058077-1 2058077-1
Product Name Lighting Cable Assemblies Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086125-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers