TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2057930-1

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 85.6 MM  [3.37 INCH ] Product Width : 17.6 MM  [.692 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : Backer Plate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 85.6 MM  [3.37 INCH ] Product Width : 17.6 MM  [.692 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : Backer Plate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2057930-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2057930-1
Connector Hardware, Mounts, Locks & Retainers 2057930-1
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 85.6 MM  [3.37 INCH ] Product Width : 17.6 MM  [.692 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : Backer Plate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel over Copper

Dimensions


  • Product Height : 11 MM  [.433 INCH ]
  • Product Length : 85.6 MM  [3.37 INCH ]
  • Product Width : 17.6 MM  [.692 INCH ]

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 25

Product Type Features


  • Connector Hardware Accessory Type : Backer Plate
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2057930-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2057930-1
I/O Connectors 2057930-1
CFP Backer Plate Assy

CFP Backer Plate Assy

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2057930-1
I/O Connectors 2057930-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Accessories - A100189-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A100189-ND
Pluggable Connector Accessories A100189-ND
Connector Backplate For CFP Receptacles

Connector Backplate For CFP Receptacles

Buy Now Datasheet
Cfp Backer Plate Assy Amp - Te Connectivity - 76AC3986 - Newark, An Avnet Company
Chicago, IL, United States
Cfp Backer Plate Assy Amp - Te Connectivity
76AC3986
Cfp Backer Plate Assy Amp - Te Connectivity 76AC3986
CFP Backer Plate Assy

CFP Backer Plate Assy

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2057930-1 2057930-1 A100189-ND 76AC3986
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors Pluggable Connector Accessories Cfp Backer Plate Assy Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products