TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2057928-3

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 85.6 MM  [3.37 INCH ] Product Width : 17.6 MM  [.692 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : Backer Plate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 85.6 MM  [3.37 INCH ] Product Width : 17.6 MM  [.692 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : Backer Plate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2057928-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2057928-3
Connector Hardware, Mounts, Locks & Retainers 2057928-3
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 85.6 MM  [3.37 INCH ] Product Width : 17.6 MM  [.692 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : Backer Plate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel over Copper

Dimensions


  • Product Height : 11 MM  [.433 INCH ]
  • Product Length : 85.6 MM  [3.37 INCH ]
  • Product Width : 17.6 MM  [.692 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 25

Product Type Features


  • Connector Hardware Accessory Type : Backer Plate
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
I/O Connectors - 2057928-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2057928-3
I/O Connectors 2057928-3
100G CFP Backer Plate, No Clips

100G CFP Backer Plate, No Clips

Buy Now
Pluggable Connector Accessories - A117382-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A117382-ND
Pluggable Connector Accessories A117382-ND
Connector Backer Plate For CFP Receptacles

Connector Backer Plate For CFP Receptacles

Buy Now Datasheet
100G Cfp Backer Plate, No Clips Te Connectivity - 98X6009 - Newark, An Avnet Company
Chicago, IL, United States
100G Cfp Backer Plate, No Clips Te Connectivity
98X6009
100G Cfp Backer Plate, No Clips Te Connectivity 98X6009
100G CFP Backer Plate, No Clips

100G CFP Backer Plate, No Clips

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2057928-3 2057928-3 A117382-ND 98X6009
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors Pluggable Connector Accessories 100G Cfp Backer Plate, No Clips Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products