TE Connectivity High Speed Backplane Connectors 2057737-3

Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 16 Number of Ground Positions : 32 Number of Pairs : 32 Number of Positions : 96 Number of Rows : 6 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 5.5 MM  [.217 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 36.9 MM  [1.453 INCH ] Connector Width : 12.7 MM  [.5 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Configuration : Open Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Guide Pin Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail & Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 25 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 16 Number of Ground Positions : 32 Number of Pairs : 32 Number of Positions : 96 Number of Rows : 6 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 5.5 MM  [.217 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 36.9 MM  [1.453 INCH ] Connector Width : 12.7 MM  [.5 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Configuration : Open Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Guide Pin Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail & Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 25 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2057737-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2057737-3
High Speed Backplane Connectors 2057737-3
Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 16 Number of Ground Positions : 32 Number of Pairs : 32 Number of Positions : 96 Number of Rows : 6 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 5.5 MM  [.217 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 36.9 MM  [1.453 INCH ] Connector Width : 12.7 MM  [.5 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Configuration : Open Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Guide Pin Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail & Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 25 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Guide Location : Left
  • Number of Columns : 16
  • Number of Ground Positions : 32
  • Number of Pairs : 32
  • Number of Positions : 96
  • Number of Rows : 6
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Layout : Inline
  • Contact Mating Area Length : 5.5 MM  [.217 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 11.95 MM  [.47 INCH ]
  • Connector Length : 36.9 MM  [1.453 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]
  • PCB Hole Diameter : .39 MM  [.015 INCH ]
  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]
  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • End Wall Configuration : Open
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : With
  • Mating Alignment : With
  • Mating Alignment Type : Guide Pin
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Guide Pin
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail & Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 25
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.4 MM  [.055 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 2057737-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2057737-3
Backplane Connectors 2057737-3
IMP100S,H,V2P16C,LG, OEW39,5.5

IMP100S,H,V2P16C,LG,OEW39,5.5

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2057737-3
Backplane Connectors 2057737-3
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2057737-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2057737-3
Backplane Connectors - Specialized 2057737-3
CONN HEADER IMPACT 96POS PCB

CONN HEADER IMPACT 96POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2057737-3 2057737-3 2057737-3
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data