Body Features Primary Product Color : Black
Configuration Features Guide Location : Unguided Number of Columns : 8 Number of Ground Positions : 24 Number of Pairs : 24 Number of Positions : 72 Number of Rows : 9 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Connector Height : 13.3 MM [.524 INCH ] Connector Length : 15.2 MM [.598 INCH ] Connector Width : 24.2 MM [.953 INCH ] PCB Hole Diameter : .46 MM [.018 INCH ] Row-to-Row Spacing : 1.35 MM [.053 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package, Box & Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential
Signal Characteristics Data Rate (GBS) : 25 Number of Differential Pairs per Column : 3
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.2 MM [.047 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Guide Location : Unguided
- Number of Columns : 8
- Number of Ground Positions : 24
- Number of Pairs : 24
- Number of Positions : 72
- Number of Rows : 9
- Number of Signal Positions : 48
- PCB Mount Orientation : Right Angle
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .75
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ]
- Contact Shape & Form : Dual Beam
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Connector Height : 13.3 MM [.524 INCH ]
- Connector Length : 15.2 MM [.598 INCH ]
- Connector Width : 24.2 MM [.953 INCH ]
- PCB Hole Diameter : .46 MM [.018 INCH ]
- Row-to-Row Spacing : 1.35 MM [.053 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 30
- Operating Voltage (VDC) : 30
Housing Features
- Centerline (Pitch) : 1.9 MM [.075 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
- Compatible With Agency/Standards Products : UL
- Compatible With Approved Standards Products : UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Guide Hardware : With
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Action/Compliant Tail
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package, Box & Tube
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Shroud Style : Unshrouded
- Signal Arrangement : Differential
Signal Characteristics
- Data Rate (GBS) : 25
- Number of Differential Pairs per Column : 3
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 1.2 MM [.047 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]