TE Connectivity High Speed Pluggable IO Connectors & Cages 2057630-1

Description
Body Features Primary Product Plating Material : Gold Configuration Features Number of Positions : 148 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : CFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Plating Material : Gold Configuration Features Number of Positions : 148 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : CFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2057630-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2057630-1
High Speed Pluggable IO Connectors & Cages 2057630-1
Body Features Primary Product Plating Material : Gold Configuration Features Number of Positions : 148 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : CFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Plating Material : Gold

Configuration Features


  • Number of Positions : 148
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 100

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : CFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2057630-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2057630-1
I/O Connectors 2057630-1
CFP Receptacle Conn Assy

CFP Receptacle Conn Assy

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2057630-1
I/O Connectors 2057630-1
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1354319-2057630-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1354319-2057630-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1354319-2057630-1
Win Source Part Number: 1354319-2057630-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Board Guide Base Product Number: 2057630 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Connector Type: CFP Number of Positions: 148 Termination: Solder Connector Style: Receptacle

Win Source Part Number: 1354319-2057630-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide
Base Product Number: 2057630
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Connector Type: CFP
Number of Positions: 148
Termination: Solder
Connector Style: Receptacle

Buy Now Datasheet
Pluggable Connector Assemblies - A100191TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A100191TR-ND
Pluggable Connector Assemblies A100191TR-ND
148 Position CFP Receptacle Connector Solder Surface Mount, Right Angle

148 Position CFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A100191CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A100191CT-ND
Pluggable Connector Assemblies A100191CT-ND
148 Position CFP Receptacle Connector Solder Surface Mount, Right Angle

148 Position CFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-2057630-1
Electronic Connector 366-2057630-1
148 Pos 0.8mm Pitch Gold Female Receptacle Conn Product overview: 2057630-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2057630-1 can be used for catalog matching and distributor lookup.

148 Pos 0.8mm Pitch Gold Female Receptacle Conn Product overview: 2057630-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2057630-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 2057630-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2057630-1
Pluggable Connectors 2057630-1
CONN CFP RCPT 148POS SLD R/A SMD

CONN CFP RCPT 148POS SLD R/A SMD

Supplier's Site Datasheet
Cfp Conn, Rcpt, 148 Pos Rohs Compliant Te Connectivity - 70AH7339 - Newark, An Avnet Company
Chicago, IL, United States
Cfp Conn, Rcpt, 148 Pos Rohs Compliant Te Connectivity
70AH7339
Cfp Conn, Rcpt, 148 Pos Rohs Compliant Te Connectivity 70AH7339
CFP CONN, RCPT, 148 POS ROHS COMPLIANT: YES

CFP CONN, RCPT, 148 POS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2057630-1 2057630-1 1354319-2057630-1 A100191TR-ND 366-2057630-1 2057630-1 70AH7339
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies Electronic Connector Pluggable Connectors Cfp Conn, Rcpt, 148 Pos Rohs Compliant Te Connectivity
Termination Surface Mount Solder SMD/SMT
Mounting Double-Sided (Belly-to-Belly) Surface Mount, Right Angle Surface Mount, Right Angle
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data