TE Connectivity High Speed Pluggable IO Connectors & Cages 2057629-1

Description
Body Features Primary Product Plating Material : Gold Configuration Features Number of Positions : 148 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment PCB Mounting Style : Straddle Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : CFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Plating Material : Gold Configuration Features Number of Positions : 148 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment PCB Mounting Style : Straddle Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : CFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2057629-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2057629-1
High Speed Pluggable IO Connectors & Cages 2057629-1
Body Features Primary Product Plating Material : Gold Configuration Features Number of Positions : 148 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment PCB Mounting Style : Straddle Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : CFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Plating Material : Gold

Configuration Features


  • Number of Positions : 148
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 100

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Mechanical Attachment


  • PCB Mounting Style : Straddle Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Pluggable Form Factor : CFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364500-2057629-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364500-2057629-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364500-2057629-1
Win Source Part Number: 1364500-2057629-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Active Base Product Number: 2057629 Mounting Type: Board Edge, Straddle Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Connector Type: CFP Number of Positions: 148 Termination: Solder Connector Style: Plug

Win Source Part Number: 1364500-2057629-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tube
Product Status: Active
Base Product Number: 2057629
Mounting Type: Board Edge, Straddle Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Connector Type: CFP
Number of Positions: 148
Termination: Solder
Connector Style: Plug

Buy Now Datasheet
Pluggable Connector Assemblies - A100186-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A100186-ND
Pluggable Connector Assemblies A100186-ND
148 Position CFP Plug Connector Solder Board Edge, Straddle Mount

148 Position CFP Plug Connector Solder Board Edge, Straddle Mount

Buy Now Datasheet
I/O Connectors - 2057629-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2057629-1
I/O Connectors 2057629-1
CFP Module Conn Assy

CFP Module Conn Assy

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2057629-1
I/O Connectors 2057629-1
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
Electronic Connector
366-2057629-1
Electronic Connector 366-2057629-1
148 Pos 100Gbps Copper Alloy Module Connector, Gold Plated Product overview: 2057629-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2057629-1 can be used for catalog matching and distributor lookup.

148 Pos 100Gbps Copper Alloy Module Connector, Gold Plated Product overview: 2057629-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2057629-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Single Side, 148Pos Rohs Compliant Te Connectivity - 70AH7338 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 148Pos Rohs Compliant Te Connectivity
70AH7338
Card Edge Conn, Single Side, 148Pos Rohs Compliant Te Connectivity 70AH7338
CARD EDGE CONN, SINGLE SIDE, 148POS ROHS COMPLIANT: YES

CARD EDGE CONN, SINGLE SIDE, 148POS ROHS COMPLIANT: YES

Supplier's Site
Pluggable Connectors - 2057629-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2057629-1
Pluggable Connectors 2057629-1
CONN CFP PLUG 148POS SLD PCB

CONN CFP PLUG 148POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2057629-1 1364500-2057629-1 A100186-ND 2057629-1 366-2057629-1 70AH7338 2057629-1
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies I/O Connectors Electronic Connector Card Edge Conn, Single Side, 148Pos Rohs Compliant Te Connectivity Pluggable Connectors
Mounting Straddle Mount Board Edge, Straddle Mount Board Edge, Straddle Mount
Gender Male / Plug Female / Jack Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data