TE Connectivity Product Range Te Connectivity 2057629-1.

Description
Product Range:-; No. of Contacts:148Contacts ; Pitch Spacing:0.8mm; Gender:Plug; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:2.18mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:148Contacts ; Pitch Spacing:0.8mm; Gender:Plug; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:2.18mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 30AC3854 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
30AC3854
Product Range Te Connectivity 30AC3854
Product Range:-; No. of Contacts:148Contacts ; Pitch Spacing:0.8mm; Gender:Plug; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:2.18mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Product Range:-; No. of Contacts:148Contacts; Pitch Spacing:0.8mm; Gender:Plug; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:2.18mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3854
Product Name Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products