TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2057626-1

Description
Body Features Primary Product Material : Zinc Alloy Dimensions Product Height : 24.7 MM  [.972 INCH ] Product Length : 85.6 MM  [3.37 INCH ] Product Width : 17.6 MM  [.692 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : External Bracket Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Dimensions Product Height : 24.7 MM  [.972 INCH ] Product Length : 85.6 MM  [3.37 INCH ] Product Width : 17.6 MM  [.692 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : External Bracket Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2057626-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2057626-1
Connector Hardware, Mounts, Locks & Retainers 2057626-1
Body Features Primary Product Material : Zinc Alloy Dimensions Product Height : 24.7 MM  [.972 INCH ] Product Length : 85.6 MM  [3.37 INCH ] Product Width : 17.6 MM  [.692 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : External Bracket Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy

Dimensions


  • Product Height : 24.7 MM  [.972 INCH ]
  • Product Length : 85.6 MM  [3.37 INCH ]
  • Product Width : 17.6 MM  [.692 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 25

Product Type Features


  • Connector Hardware Accessory Type : External Bracket
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2057626-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2057626-1
I/O Connectors 2057626-1
CFP External Bracket Assy

CFP External Bracket Assy

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2057626-1
I/O Connectors 2057626-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Accessories - A100190-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A100190-ND
Pluggable Connector Accessories A100190-ND
Connector External Bracket For CFP Receptacles

Connector External Bracket For CFP Receptacles

Buy Now Datasheet
Cfp External Bracket Assy Amp - Te Connectivity - 76AC3980 - Newark, An Avnet Company
Chicago, IL, United States
Cfp External Bracket Assy Amp - Te Connectivity
76AC3980
Cfp External Bracket Assy Amp - Te Connectivity 76AC3980
CFP External Bracket Assy

CFP External Bracket Assy

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2057626-1 2057626-1 A100190-ND 76AC3980
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors Pluggable Connector Accessories Cfp External Bracket Assy Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products