TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2057592-2

Description
Body Features Primary Product Material : Zinc Alloy Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : Guide Rail Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : Guide Rail Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2057592-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2057592-2
Connector Hardware, Mounts, Locks & Retainers 2057592-2
Body Features Primary Product Material : Zinc Alloy Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : Guide Rail Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 25

Product Type Features


  • Connector Hardware Accessory Type : Guide Rail
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2057592-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2057592-2
I/O Connectors 2057592-2
CFP Guide Rail

CFP Guide Rail

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2057592-2
I/O Connectors 2057592-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Accessories - A100187-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A100187-ND
Pluggable Connector Accessories A100187-ND
Connector Guide Rail For CFP Receptacles

Connector Guide Rail For CFP Receptacles

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2057592-2 2057592-2 A100187-ND
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors Pluggable Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products