TE Connectivity PCB Headers & Receptacles 2057461-1

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Loaded Positions : 184 Number of Pairs : 56 Number of Positions : 190 Number of Power Positions : 6 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Mating Tab Thickness : .41 MM , .3 MM  [.011 INCH , .015 INCH ] Mating Tab Width : .69 MM , 4.5 MM  [.027 INCH , .177 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 4.49 MM  [.177 INCH ] PCB Thickness (Recommended) : .06 MM  [.8 INCH ] Stack Height : 28 MM  [1.102 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : 3.04 MM , 6.09 MM  [.12 INCH , .24 INCH ] Housing Material : LCP (High Temp Thermoplastic) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power & Signal Packaging Features Packaging Quantity : 32 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 16 Termination Features Rectangular Termination Post & Tail Thickness : .2 MM , .15 MM  [.008 INCH , .005 INCH ] Rectangular Termination Post & Tail Width : .74 MM , .43 MM  [.029 INCH , .016 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.47 MM  [.057 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Loaded Positions : 184 Number of Pairs : 56 Number of Positions : 190 Number of Power Positions : 6 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Mating Tab Thickness : .41 MM , .3 MM  [.011 INCH , .015 INCH ] Mating Tab Width : .69 MM , 4.5 MM  [.027 INCH , .177 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 4.49 MM  [.177 INCH ] PCB Thickness (Recommended) : .06 MM  [.8 INCH ] Stack Height : 28 MM  [1.102 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : 3.04 MM , 6.09 MM  [.12 INCH , .24 INCH ] Housing Material : LCP (High Temp Thermoplastic) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power & Signal Packaging Features Packaging Quantity : 32 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 16 Termination Features Rectangular Termination Post & Tail Thickness : .2 MM , .15 MM  [.008 INCH , .005 INCH ] Rectangular Termination Post & Tail Width : .74 MM , .43 MM  [.029 INCH , .016 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.47 MM  [.057 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2057461-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2057461-1
PCB Headers & Receptacles 2057461-1
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Loaded Positions : 184 Number of Pairs : 56 Number of Positions : 190 Number of Power Positions : 6 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Mating Tab Thickness : .41 MM , .3 MM  [.011 INCH , .015 INCH ] Mating Tab Width : .69 MM , 4.5 MM  [.027 INCH , .177 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 4.49 MM  [.177 INCH ] PCB Thickness (Recommended) : .06 MM  [.8 INCH ] Stack Height : 28 MM  [1.102 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : 3.04 MM , 6.09 MM  [.12 INCH , .24 INCH ] Housing Material : LCP (High Temp Thermoplastic) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power & Signal Packaging Features Packaging Quantity : 32 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 16 Termination Features Rectangular Termination Post & Tail Thickness : .2 MM , .15 MM  [.008 INCH , .005 INCH ] Rectangular Termination Post & Tail Width : .74 MM , .43 MM  [.029 INCH , .016 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.47 MM  [.057 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Loaded Positions : 184
  • Number of Pairs : 56
  • Number of Positions : 190
  • Number of Power Positions : 6
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 8
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • Mating Tab Thickness : .41 MM , .3 MM  [.011 INCH , .015 INCH ]
  • Mating Tab Width : .69 MM , 4.5 MM  [.027 INCH , .177 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 4.49 MM  [.177 INCH ]
  • PCB Thickness (Recommended) : .06 MM  [.8 INCH ]
  • Stack Height : 28 MM  [1.102 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 750
  • Impedance (OHM) : 100
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 6

Housing Features


  • Centerline (Pitch) : 3.04 MM , 6.09 MM  [.12 INCH , .24 INCH ]
  • Housing Material : LCP (High Temp Thermoplastic)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 32
  • Packaging Type : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 16

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM , .15 MM  [.008 INCH , .005 INCH ]
  • Rectangular Termination Post & Tail Width : .74 MM , .43 MM  [.029 INCH , .016 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.47 MM  [.057 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2057461-1
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 250 volts
Current Rating 1.5 amps
Insulation Resistance 1000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
RF Interconnects - 1059684-1 - Powell Electronics, Inc.
Specs
Product Type PCB Receptacles; Optical Interconnects
View Details
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102975-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details