TE Connectivity Standard Edge Connectors 2057372-1

Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 22 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Glass Reinforced Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 22 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Glass Reinforced Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 2057372-1 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
2057372-1
Standard Edge Connectors 2057372-1
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 22 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Glass Reinforced Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 11
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 22

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic Glass Reinforced

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Dual Electronic Connector
303-2057372-1
Dual Electronic Connector 303-2057372-1
CONN EDGE DUAL FMALE GOLD Product overview: 2057372-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2057372-1 can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE GOLD Product overview: 2057372-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2057372-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1224203-2057372-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1224203-2057372-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1224203-2057372-1
Win Source Part Number: 1224203-2057372-1 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Standard Edge II Color: Black Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Material - Insulation: Polyester, Glass Filled Gender: Female Standard Package: 550 Card Type: Non Specified - Dual Edge Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2057372-1-SI,A11738 0,2266-2057372-1 Base Product Number: 2057372

Win Source Part Number: 1224203-2057372-1
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Standard Edge II
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Copper
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 550
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2057372-1-SI,A117380,2266-2057372-1
Base Product Number: 2057372

Buy Now Datasheet
Edgeboard Connectors - A117380-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A117380-ND
Edgeboard Connectors A117380-ND
Position Female Connector Non Specified - Dual Edge Gold Black

Position Female Connector Non Specified - Dual Edge Gold Black

Buy Now Datasheet
Connector Assembly, Sec Ii Power, 9P+ 8S Amp - Te Connectivity - 41AJ6002 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assembly, Sec Ii Power, 9P+ 8S Amp - Te Connectivity
41AJ6002
Connector Assembly, Sec Ii Power, 9P+ 8S Amp - Te Connectivity 41AJ6002
CONNECTOR ASSEMBLY, SEC II POWER, 9P+ 8S

CONNECTOR ASSEMBLY, SEC II POWER, 9P+ 8S

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2057372-1 303-2057372-1 1224203-2057372-1 A117380-ND 41AJ6002
Product Name Standard Edge Connectors Dual Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Connector Assembly, Sec Ii Power, 9P+ 8S Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data