TE Connectivity Pluggable IO Connectors & Cages 2057353-1

Description
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2057353-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2057353-1
Pluggable IO Connectors & Cages 2057353-1
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Ganged
  • Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2057353-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2057353-1
I/O Connectors 2057353-1
SFP+ Enhanced 1x4 Cage Assy

SFP+ Enhanced 1x4 Cage Assy

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2057353-1
I/O Connectors 2057353-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A108033-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A108033-ND
Pluggable Connector Assemblies A108033-ND
Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2057353-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2057353-1
Pluggable Connectors 2057353-1
CONN SFP+ CAGE 1X4 PRESS-FIT R/A

CONN SFP+ CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet
Sfp+ Enhanced 1X4 Cage Assy Amp - Te Connectivity - 36AC1926 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Enhanced 1X4 Cage Assy Amp - Te Connectivity
36AC1926
Sfp+ Enhanced 1X4 Cage Assy Amp - Te Connectivity 36AC1926
SFP+ Enhanced 1x4 Cage Assy

SFP+ Enhanced 1x4 Cage Assy

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2057353-1 2057353-1 A108033-ND 2057353-1 36AC1926
Product Name Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Sfp+ Enhanced 1X4 Cage Assy Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data