TE Connectivity PCB D-Sub Connectors 205735-7

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash, Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM , 3.18 MM  [.093 INCH , .125 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : PBT GF, Nylon GF Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter (INCH) : .12 PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash, Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM , 3.18 MM  [.093 INCH , .125 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : PBT GF, Nylon GF Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter (INCH) : .12 PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 205735-7 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
205735-7
PCB D-Sub Connectors 205735-7
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash, Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM , 3.18 MM  [.093 INCH , .125 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : PBT GF, Nylon GF Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter (INCH) : .12 PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Zinc
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold Flash, Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Shape & Form : Square
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 2.36 MM , 3.18 MM  [.093 INCH , .125 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : PBT GF, Nylon GF
  • Shell Material : Carbon Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter (INCH) : .12
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 13

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Board-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-205735-7
Electronic Connector 439-205735-7
15 Pos D-Sub Plug, Shielded, Straight, TH, Signal Product overview: 205735-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205735-7 can be used for catalog matching and distributor lookup.

15 Pos D-Sub Plug, Shielded, Straight, TH, Signal Product overview: 205735-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205735-7 can be used for catalog matching and distributor lookup.

Supplier's Site
D-Sub Connector Assemblies - 205735-7-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
205735-7-ND
D-Sub Connector Assemblies 205735-7-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 205735-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205735-7
D-Sub Connectors 205735-7
15 PLUG SP/MS STD

15 PLUG SP/MS STD

Buy Now
15 Plug Sp/ms Std Amp - Te Connectivity - 89C0371 - Newark, An Avnet Company
Chicago, IL, United States
15 Plug Sp/ms Std Amp - Te Connectivity
89C0371
15 Plug Sp/ms Std Amp - Te Connectivity 89C0371
15 PLUG SP/MS STD

15 PLUG SP/MS STD

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 205735-7 439-205735-7 205735-7-ND 205735-7 89C0371
Product Name PCB D-Sub Connectors Electronic Connector D-Sub Connector Assemblies D-Sub Connectors 15 Plug Sp/ms Std Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector Plug, Male Pins D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data