TE Connectivity PCB D-Sub Connectors 205734-5

Description
Body Features Connector Profile : Standard Insert Material : Polyamide, GV Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM , 3.18 MM  [.093 INCH , .125 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 16.54 MM  [.651 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Insert Material : Polyamide, GV Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM , 3.18 MM  [.093 INCH , .125 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 16.54 MM  [.651 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 205734-5 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
205734-5
PCB D-Sub Connectors 205734-5
Body Features Connector Profile : Standard Insert Material : Polyamide, GV Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM , 3.18 MM  [.093 INCH , .125 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 16.54 MM  [.651 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insert Material : Polyamide, GV
  • Primary Product Color : Black
  • Shell Plating Material : Zinc
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au), Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Shape & Form : Square
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 2.36 MM , 3.18 MM  [.093 INCH , .125 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF
  • Shell Material : Carbon Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 17

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Board-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 16.54 MM  [.651 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 205734-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205734-5
D-Sub Connectors 205734-5
09 RCPT SP/MS STD

09 RCPT SP/MS STD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205734-5
D-Sub Connectors 205734-5
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 20C5948 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
20C5948
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 20C5948
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Metal Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site
09 Rcpt Sp/ms Std Amp - Te Connectivity - 87AJ9851 - Newark, An Avnet Company
Chicago, IL, United States
09 Rcpt Sp/ms Std Amp - Te Connectivity
87AJ9851
09 Rcpt Sp/ms Std Amp - Te Connectivity 87AJ9851
09 RCPT SP/MS STD

09 RCPT SP/MS STD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205734-5 205734-5 20C5948 87AJ9851
Product Name PCB D-Sub Connectors D-Sub Connectors D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 09 Rcpt Sp/ms Std Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589477-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A29091-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers